Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065337-IPS1051LTRPB
Type: Switch
Current Rating: 1.4 A
Length: 6.6802 mm
Voltage: 5.5 V
Mounting: SMD (SMT)
Clamping Voltage: 38 V
Operating Supply Voltage: 5.5 V
Power Dissipation: 2 W
Height: 1.6 mm
Resistance: 160 mΩ
Power Rating: 2 W
Current: 1.4 A
Number of Pins: 3
Number of Outputs: 1
Output Current: 1.4 A
Width: 7.2898 mm
Categories: OEM Parts(F-I)
Case / Package: SOT-223
Output Current per Channel: 1.4 A
Alternative Parts (Cross-Reference): IPS1051LTRPBFIPS1051
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 2 W
Max Output Current: 2.8 A
Drain to Source Resistance: 160 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065337-IPS1051LTRPBF |
| Product Name | OEM Parts - OEM Parts (F - I) - IPS1051LTRPBF |