Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1042GTRPBF IPS1042GTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874872-IPS1042GTRPBF Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: IPS1042GPBF Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874872-IPS1042GTRPBF Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: IPS1042GPBF Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1042GTRPBF
IPS1042GTRPBF
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1042GTRPBF IPS1042GTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 874872-IPS1042GTRPBF Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: IPS1042GPBF Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 874872-IPS1042GTRPBF
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: IPS1042GPBF
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - IPS1042GTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IPS1042GTRPBF
PMIC - Power Distribution Switches, Load Drivers IPS1042GTRPBF
IC PWR SWITCH N-CHANNEL 1:1 8SO

IC PWR SWITCH N-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IPS1042GTRPBF IPS1042GTRPBF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1042GTRPBF PMIC - Power Distribution Switches, Load Drivers
Current 0.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-614/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details