Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers IPS1042GPBF

Description
Win Source Part Number: 1065335-IPS1042GPBF Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 95 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 700mA Output Configuration: Low Side Voltage - Load: 28V (Max) Rds On (Typ): 80mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): SI4464DY-T1-E3; ZXMHC3A01N8TC; IRF7465TRPBF; ZXMHC6A07N8TC; NTMD6601NR2G; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001513566 Base Product Number: IPS1042GPBF Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1065335-IPS1042GPBF Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 95 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 700mA Output Configuration: Low Side Voltage - Load: 28V (Max) Rds On (Typ): 80mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): SI4464DY-T1-E3; ZXMHC3A01N8TC; IRF7465TRPBF; ZXMHC6A07N8TC; NTMD6601NR2G; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001513566 Base Product Number: IPS1042GPBF Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1065335-IPS1042GPBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1065335-IPS1042GPBF
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1065335-IPS1042GPBF
Win Source Part Number: 1065335-IPS1042GPBF Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 95 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 700mA Output Configuration: Low Side Voltage - Load: 28V (Max) Rds On (Typ): 80mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): SI4464DY-T1-E3; ZXMHC3A01N8TC; IRF7465TRPBF; ZXMHC6A07N8TC; NTMD6601NR2G; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001513566 Base Product Number: IPS1042GPBF Product Status: Obsolete

Win Source Part Number: 1065335-IPS1042GPBF
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 2
Current - Output (Max): 700mA
Output Configuration: Low Side
Voltage - Load: 28V (Max)
Rds On (Typ): 80mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): SI4464DY-T1-E3; ZXMHC3A01N8TC; IRF7465TRPBF; ZXMHC6A07N8TC; NTMD6601NR2G;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001513566
Base Product Number: IPS1042GPBF
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1065335-IPS1042GPBF
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products