Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1031STRLPBF IPS1031STRLPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 809365-IPS1031STRLPB F Packaging: Reel Mounting Style: SMD Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Low Side Voltage - Load: 28V (Maximum) Rds On (Typ): 40mOhm Supplier Device Package: D2PAK Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Output (Maximum): 3.3A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Part Number Series: IPS1031SPBF Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 809365-IPS1031STRLPB F Packaging: Reel Mounting Style: SMD Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Low Side Voltage - Load: 28V (Maximum) Rds On (Typ): 40mOhm Supplier Device Package: D2PAK Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Output (Maximum): 3.3A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Part Number Series: IPS1031SPBF Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1031STRLPBF
IPS1031STRLPBF
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1031STRLPBF IPS1031STRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 809365-IPS1031STRLPB F Packaging: Reel Mounting Style: SMD Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Low Side Voltage - Load: 28V (Maximum) Rds On (Typ): 40mOhm Supplier Device Package: D2PAK Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Output (Maximum): 3.3A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Part Number Series: IPS1031SPBF Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Infineon Technologies
Win Source Part Number: 809365-IPS1031STRLPBF
Packaging: Reel
Mounting Style: SMD
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Low Side
Voltage - Load: 28V (Maximum)
Rds On (Typ): 40mOhm
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Output (Maximum): 3.3A
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Part Number Series: IPS1031SPBF
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - IPS1031STRLPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IPS1031STRLPBF
PMIC - Power Distribution Switches, Load Drivers IPS1031STRLPBF
IC PWR SWITCH N-CHAN 1:1 D2PAK

IC PWR SWITCH N-CHAN 1:1 D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IPS1031STRLPBF IPS1031STRLPBF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1031STRLPBF PMIC - Power Distribution Switches, Load Drivers
Voltage 28V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details