Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1011PBF IPS1011PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874870-IPS1011PBF Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Package: Tube Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: IPS1011PBF Categories: Integrated Circuits (ICs) Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874870-IPS1011PBF Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Package: Tube Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: IPS1011PBF Categories: Integrated Circuits (ICs) Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1011PBF
IPS1011PBF
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1011PBF IPS1011PBF
Manufacturer: Infineon Technologies Win Source Part Number: 874870-IPS1011PBF Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Package: Tube Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: IPS1011PBF Categories: Integrated Circuits (ICs) Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 874870-IPS1011PBF
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: IPS1011PBF
Categories: Integrated Circuits (ICs)
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - IPS1011PBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IPS1011PBF
PMIC - Power Distribution Switches, Load Drivers IPS1011PBF
IC PWR SWITCH N-CHAN 1:1 TO220AB

IC PWR SWITCH N-CHAN 1:1 TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IPS1011PBF IPS1011PBF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1011PBF PMIC - Power Distribution Switches, Load Drivers
Current 18.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details