Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS031S IPS031S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186399-IPS031S Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Output (Maximum): 2.8A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: IPS031S Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 35V (Maximum) Rds On: 45mOhm
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186399-IPS031S Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Output (Maximum): 2.8A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: IPS031S Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 35V (Maximum) Rds On: 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS031S
IPS031S
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS031S IPS031S
Manufacturer: Infineon Technologies Win Source Part Number: 1186399-IPS031S Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Output (Maximum): 2.8A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: IPS031S Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 35V (Maximum) Rds On: 45mOhm

Manufacturer: Infineon Technologies
Win Source Part Number: 1186399-IPS031S
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: Not Required
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: D2PAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Output (Maximum): 2.8A
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: IPS031S
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 35V (Maximum)
Rds On: 45mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - IPS031S - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IPS031S
PMIC - Power Distribution Switches, Load Drivers IPS031S
IC PWR SWITCH N-CHAN 1:1 D2PAK

IC PWR SWITCH N-CHAN 1:1 D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IPS031S IPS031S
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS031S PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 576915 - RS Components, Ltd.
Specs
Number of Outlets 16
Outlets IEC; IEC C13
Features On-Off Switch
View Details