Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS031G IPS031G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186397-IPS031G Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 2.2A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: IPS031G Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Load Voltage (V): 35V (Maximum) Rds On: 45mOhm
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186397-IPS031G Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 2.2A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: IPS031G Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Load Voltage (V): 35V (Maximum) Rds On: 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS031G
IPS031G
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS031G IPS031G
Manufacturer: Infineon Technologies Win Source Part Number: 1186397-IPS031G Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 2.2A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: IPS031G Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Load Voltage (V): 35V (Maximum) Rds On: 45mOhm

Manufacturer: Infineon Technologies
Win Source Part Number: 1186397-IPS031G
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: Not Required
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 2.2A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: IPS031G
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Load Voltage (V): 35V (Maximum)
Rds On: 45mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - IPS031G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IPS031G
PMIC - Power Distribution Switches, Load Drivers IPS031G
IC PWR SWITCH N-CHANNEL 1:1 8SO

IC PWR SWITCH N-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IPS031G IPS031G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS031G PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1-444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Power Distribution Units - 6520320 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type f - german schuko
View Details