Infineon Technologies AG OEM Parts - OEM Parts (F - I) - IPP60R210CFD7XKSA1 IPP60R210CFD7XKSA1

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020926-IPP60R210CFD 7XKSA1 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): IPP60R210CFD7XKSA1IP P60R210CFD7; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8541290080, 8541290080 Package Quantity: 500 Drain to Source Resistance: 171 mΩ
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020926-IPP60R210CFD 7XKSA1 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): IPP60R210CFD7XKSA1IP P60R210CFD7; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8541290080, 8541290080 Package Quantity: 500 Drain to Source Resistance: 171 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IPP60R210CFD7XKSA1 - 1020926-IPP60R210CFD7XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IPP60R210CFD7XKSA1
1020926-IPP60R210CFD7XKSA1
OEM Parts - OEM Parts (F - I) - IPP60R210CFD7XKSA1 1020926-IPP60R210CFD7XKSA1
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020926-IPP60R210CFD 7XKSA1 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): IPP60R210CFD7XKSA1IP P60R210CFD7; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8541290080, 8541290080 Package Quantity: 500 Drain to Source Resistance: 171 mΩ

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020926-IPP60R210CFD7XKSA1
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): IPP60R210CFD7XKSA1IPP60R210CFD7;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8541290080, 8541290080
Package Quantity: 500
Drain to Source Resistance: 171 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1020926-IPP60R210CFD7XKSA1
Product Name OEM Parts - OEM Parts (F - I) - IPP60R210CFD7XKSA1
Unlock Full Specs
to access all available technical data

Similar Products