Infineon Technologies AG Connectors,Interconnects IPP024N08NF2SAKMA1

Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete FET Type: MOSFET N-Channel, Metal Oxide Technology: Wirewound Drain to Source Voltage (Vdss): 60V, 50V Current - Continuous Drain (Id) @ 25°C: 21mA (Ta) Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Rds On (Max) @ Id, Vgs: 1.14mOhm @ 60A, 10V
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete FET Type: MOSFET N-Channel, Metal Oxide Technology: Wirewound Drain to Source Voltage (Vdss): 60V, 50V Current - Continuous Drain (Id) @ 25°C: 21mA (Ta) Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Rds On (Max) @ Id, Vgs: 1.14mOhm @ 60A, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete FET Type: MOSFET N-Channel, Metal Oxide Technology: Wirewound Drain to Source Voltage (Vdss): 60V, 50V Current - Continuous Drain (Id) @ 25°C: 21mA (Ta) Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Rds On (Max) @ Id, Vgs: 1.14mOhm @ 60A, 10V

Mfr: Freescale Semiconductor
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
FET Type: MOSFET N-Channel, Metal Oxide
Technology: Wirewound
Drain to Source Voltage (Vdss): 60V, 50V
Current - Continuous Drain (Id) @ 25°C: 21mA (Ta)
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Rds On (Max) @ Id, Vgs: 1.14mOhm @ 60A, 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details