Infineon Technologies AG Discrete Semiconductor Products IPD90P03P4-04

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069004-IPD90P03P4-04 Category: Discrete Semiconductor Products Family: FETs - Single Series: OptiMOS Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-252-3 DPak (2 Leads + Tab) SC-63 Manufacturer Device Package: PG-TO252-3 Standard Package: 1 Catalog: P-Channel Standard FETs FET Type: MOSFET P-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Vgs(th) (Max) @ Id: 4V @ 253µA Gate Charge (Qg) @ Vgs: 130nC @ 10V Input Capacitance (Ciss) @ Vds: 10300pF @ 25V Power - Max: 137W Rds On (Max) @ Id Vgs: 4.5 mOhm @ 90A 10V Family Name: IPD90P03P4-04 Alternative Parts (Cross-Reference): STD95P3LLH6AG; IPD90P03P404XT; Introduction Date: July 30, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069004-IPD90P03P4-04 Category: Discrete Semiconductor Products Family: FETs - Single Series: OptiMOS Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-252-3 DPak (2 Leads + Tab) SC-63 Manufacturer Device Package: PG-TO252-3 Standard Package: 1 Catalog: P-Channel Standard FETs FET Type: MOSFET P-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Vgs(th) (Max) @ Id: 4V @ 253µA Gate Charge (Qg) @ Vgs: 130nC @ 10V Input Capacitance (Ciss) @ Vds: 10300pF @ 25V Power - Max: 137W Rds On (Max) @ Id Vgs: 4.5 mOhm @ 90A 10V Family Name: IPD90P03P4-04 Alternative Parts (Cross-Reference): STD95P3LLH6AG; IPD90P03P404XT; Introduction Date: July 30, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 069004-IPD90P03P4-04 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
069004-IPD90P03P4-04
Discrete Semiconductor Products 069004-IPD90P03P4-04
Manufacturer: Infineon Technologies Win Source Part Number: 069004-IPD90P03P4-04 Category: Discrete Semiconductor Products Family: FETs - Single Series: OptiMOS Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-252-3 DPak (2 Leads + Tab) SC-63 Manufacturer Device Package: PG-TO252-3 Standard Package: 1 Catalog: P-Channel Standard FETs FET Type: MOSFET P-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Vgs(th) (Max) @ Id: 4V @ 253µA Gate Charge (Qg) @ Vgs: 130nC @ 10V Input Capacitance (Ciss) @ Vds: 10300pF @ 25V Power - Max: 137W Rds On (Max) @ Id Vgs: 4.5 mOhm @ 90A 10V Family Name: IPD90P03P4-04 Alternative Parts (Cross-Reference): STD95P3LLH6AG; IPD90P03P404XT; Introduction Date: July 30, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 069004-IPD90P03P4-04
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: OptiMOS
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package: PG-TO252-3
Standard Package: 1
Catalog: P-Channel Standard FETs
FET Type: MOSFET P-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Vgs(th) (Max) @ Id: 4V @ 253µA
Gate Charge (Qg) @ Vgs: 130nC @ 10V
Input Capacitance (Ciss) @ Vds: 10300pF @ 25V
Power - Max: 137W
Rds On (Max) @ Id Vgs: 4.5 mOhm @ 90A 10V
Family Name: IPD90P03P4-04
Alternative Parts (Cross-Reference): STD95P3LLH6AG; IPD90P03P404XT;
Introduction Date: July 30, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 069004-IPD90P03P4-04
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data