ARM® Cortex®-M0 IMC300A Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-QFP (10x10)
ARM® Cortex®-M0 IMC300A Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-QFP (10x10)
ARM® Cortex®-M0 IMC300A Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-QFP (10x10)
ARM® Cortex®-M0 IMC300A Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-QFP (10x10)
IC MCU 32BIT 128KB FLASH 64LQFP
IC MCU 32BIT 128KB FLASH 64LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-IMC301AF064XUMA1DKR-ND | IMC301AF064XUMA1 | IMC301AF064XUMA1 | IMC301AF064XUMA1 |
| Product Name | Application Specific Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers |
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM Type | Flash | |||
| Package Type | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | ||
| Pin Count | 64 | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |