Infineon Technologies AG Mems Microphone, 3.6V, Module; Audio Control Type Infineon IM69D120V01XTSA1

Description
MEMS MICROPHONE, 3.6V, MODULE; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.62V to 3.6V; Control Interface:-; Audio IC Case Style:LGA; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:100°C;RoHS Compliant: Yes
Datasheet
Description
MEMS MICROPHONE, 3.6V, MODULE; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.62V to 3.6V; Control Interface:-; Audio IC Case Style:LGA; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:100°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Microphone, 3.6V, Module; Audio Control Type Infineon - 93AC7078 - Newark, An Avnet Company
Chicago, IL, United States
Mems Microphone, 3.6V, Module; Audio Control Type Infineon
93AC7078
Mems Microphone, 3.6V, Module; Audio Control Type Infineon 93AC7078
MEMS MICROPHONE, 3.6V, MODULE; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.62V to 3.6V; Control Interface:-; Audio IC Case Style:LGA; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:100°C;RoHS Compliant: Yes

MEMS MICROPHONE, 3.6V, MODULE; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.62V to 3.6V; Control Interface:-; Audio IC Case Style:LGA; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:100°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Processor ICs
Product Number 93AC7078
Product Name Mems Microphone, 3.6V, Module; Audio Control Type Infineon
Package/Case LGA
Unlock Full Specs
to access all available technical data

Similar Products

Si32283 Single-chip Dual Channel ProSLIC - Si32283 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN56
Interface PCM; SPI; PCM/SPI
View Details
Audio & Video Encoders & Decoders - 1913745 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
Audio Control Click & Pop, Tdfn-10; Audio Control Type Renesas - 12N6845 - Newark, An Avnet Company
Specs
Package/Case TQFN
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
192 kHz Digital Audio Receiver - CS8416 - Cirrus Logic, Inc.
Specs
Input Signal Digital
Output Signal Digital
Package/Case 28 SOIC; 28 TSSOP; 28 QFN
View Details