Infineon Technologies AG Sensor - MEMS microphones - MEMS microphones for automotive - IM66D130A IM66D130A

Description
XENSIV™ - IM66D130A high performance digital MEMS microphone: best fit for automotive applications in particular Active Noise Cancellation High-performance digital MEMS microphones qualified according to automotive quality standard AEC-Q103-003. They are suited to all applications inside and outside the car, where the best audio performance in harsh environments and a digital PDM interface is required. They also perfectly support acoustic noise cancellation applications with its flat and stable frequency and phase response and a very low LFRO (Low frequency roll-off) at 7 Hz. Summary of Features AEC-Q103-003 Temperature range TA = -40°C to +105° C Flat frequ. response down to 7 Hz Digital PDM output High dynamic range High wind-noise robustness Signal to noise ratio of 66 db(A) Active THD compensation Small surface mount package Environmental robust up to IP57 Benefits Flat frequency response Low frequency roll-off Enlarged operating temperature Long availability Automotive qualified Close sensitivity matching Close phase matching Clear speech up to high SPL levels Potential Applications High Performance Cockpit Computer Telematics control unit Automotive Head Unit
Request a Quote Datasheet
Description
XENSIV™ - IM66D130A high performance digital MEMS microphone: best fit for automotive applications in particular Active Noise Cancellation High-performance digital MEMS microphones qualified according to automotive quality standard AEC-Q103-003. They are suited to all applications inside and outside the car, where the best audio performance in harsh environments and a digital PDM interface is required. They also perfectly support acoustic noise cancellation applications with its flat and stable frequency and phase response and a very low LFRO (Low frequency roll-off) at 7 Hz. Summary of Features AEC-Q103-003 Temperature range TA = -40°C to +105° C Flat frequ. response down to 7 Hz Digital PDM output High dynamic range High wind-noise robustness Signal to noise ratio of 66 db(A) Active THD compensation Small surface mount package Environmental robust up to IP57 Benefits Flat frequency response Low frequency roll-off Enlarged operating temperature Long availability Automotive qualified Close sensitivity matching Close phase matching Clear speech up to high SPL levels Potential Applications High Performance Cockpit Computer Telematics control unit Automotive Head Unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor - MEMS microphones - MEMS microphones for automotive - IM66D130A - IM66D130A - Infineon Technologies AG
Neubiberg, Germany
Sensor - MEMS microphones - MEMS microphones for automotive - IM66D130A
IM66D130A
Sensor - MEMS microphones - MEMS microphones for automotive - IM66D130A IM66D130A
XENSIV™ - IM66D130A high performance digital MEMS microphone: best fit for automotive applications in particular Active Noise Cancellation High-performance digital MEMS microphones qualified according to automotive quality standard AEC-Q103-003. They are suited to all applications inside and outside the car, where the best audio performance in harsh environments and a digital PDM interface is required. They also perfectly support acoustic noise cancellation applications with its flat and stable frequency and phase response and a very low LFRO (Low frequency roll-off) at 7 Hz. Summary of Features AEC-Q103-003 Temperature range TA = -40°C to +105° C Flat frequ. response down to 7 Hz Digital PDM output High dynamic range High wind-noise robustness Signal to noise ratio of 66 db(A) Active THD compensation Small surface mount package Environmental robust up to IP57 Benefits Flat frequency response Low frequency roll-off Enlarged operating temperature Long availability Automotive qualified Close sensitivity matching Close phase matching Clear speech up to high SPL levels Potential Applications High Performance Cockpit Computer Telematics control unit Automotive Head Unit

XENSIV™ - IM66D130A high performance digital MEMS microphone: best fit for automotive applications in particular Active Noise Cancellation

High-performance digital MEMS microphones qualified according to automotive quality standard AEC-Q103-003. They are suited to all applications inside and outside the car, where the best audio performance in harsh environments and a digital PDM interface is required. They also perfectly support acoustic noise cancellation applications with its flat and stable frequency and phase response and a very low LFRO (Low frequency roll-off) at 7 Hz.


Summary of Features

  • AEC-Q103-003
  • Temperature range TA = -40°C to +105° C
  • Flat frequ. response down to 7 Hz
  • Digital PDM output
  • High dynamic range
  • High wind-noise robustness
  • Signal to noise ratio of 66 db(A)
  • Active THD compensation
  • Small surface mount package
  • Environmental robust up to IP57

Benefits

  • Flat frequency response
  • Low frequency roll-off
  • Enlarged operating temperature
  • Long availability
  • Automotive qualified
  • Close sensitivity matching
  • Close phase matching
  • Clear speech up to high SPL levels

Potential Applications

  • High Performance Cockpit Computer
  • Telematics control unit
  • Automotive Head Unit
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category MEMS Devices
Product Number IM66D130A
Product Name Sensor - MEMS microphones - MEMS microphones for automotive - IM66D130A
Unlock Full Specs
to access all available technical data

Similar Products