Infineon Technologies AG Sensor - MEMS microphones - MEMS microphones for automotive - IM64A130A IM64A130A

Description
XENSIV™ - IM64A130A analog MEMS microphone - best fit for mid performance automotive applications Analog MEMS microphone qualified according to automotive quality standard AEC-Q103-003. It is suited to all applications inside and outside the car, where mid range audio performance in harsh environments and a analog single-ended interface is required. It also perfectly support acoustic noise cancellation applications with its flat and stable frequency and phase response and a very low LFRO (Low frequency roll off) at 10Hz. Summary of Features AEC-Q103-003 Temperature range TA = -40°C -105°C Flat frequency response down to 10Hz Analog single ended output High dynamic range Environmental robust up to IP57 Signal to noise ratio of 64dB(A) <1% THD up to high SPL levels Small surface mount package Benefits Best ANC performance Low frequency roll-off Automotive qualified Close sensitivity matching Close phase matching Clear speech up to high SPL levels Robust against dust and water Potential Applications High Performance Cockpit Computer Telematics control unit Automotive Head Unit
Request a Quote Datasheet
Description
XENSIV™ - IM64A130A analog MEMS microphone - best fit for mid performance automotive applications Analog MEMS microphone qualified according to automotive quality standard AEC-Q103-003. It is suited to all applications inside and outside the car, where mid range audio performance in harsh environments and a analog single-ended interface is required. It also perfectly support acoustic noise cancellation applications with its flat and stable frequency and phase response and a very low LFRO (Low frequency roll off) at 10Hz. Summary of Features AEC-Q103-003 Temperature range TA = -40°C -105°C Flat frequency response down to 10Hz Analog single ended output High dynamic range Environmental robust up to IP57 Signal to noise ratio of 64dB(A) <1% THD up to high SPL levels Small surface mount package Benefits Best ANC performance Low frequency roll-off Automotive qualified Close sensitivity matching Close phase matching Clear speech up to high SPL levels Robust against dust and water Potential Applications High Performance Cockpit Computer Telematics control unit Automotive Head Unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor - MEMS microphones - MEMS microphones for automotive - IM64A130A - IM64A130A - Infineon Technologies AG
Neubiberg, Germany
Sensor - MEMS microphones - MEMS microphones for automotive - IM64A130A
IM64A130A
Sensor - MEMS microphones - MEMS microphones for automotive - IM64A130A IM64A130A
XENSIV™ - IM64A130A analog MEMS microphone - best fit for mid performance automotive applications Analog MEMS microphone qualified according to automotive quality standard AEC-Q103-003. It is suited to all applications inside and outside the car, where mid range audio performance in harsh environments and a analog single-ended interface is required. It also perfectly support acoustic noise cancellation applications with its flat and stable frequency and phase response and a very low LFRO (Low frequency roll off) at 10Hz. Summary of Features AEC-Q103-003 Temperature range TA = -40°C -105°C Flat frequency response down to 10Hz Analog single ended output High dynamic range Environmental robust up to IP57 Signal to noise ratio of 64dB(A) <1% THD up to high SPL levels Small surface mount package Benefits Best ANC performance Low frequency roll-off Automotive qualified Close sensitivity matching Close phase matching Clear speech up to high SPL levels Robust against dust and water Potential Applications High Performance Cockpit Computer Telematics control unit Automotive Head Unit

XENSIV™ - IM64A130A analog MEMS microphone - best fit for mid performance automotive applications

Analog MEMS microphone qualified according to automotive quality standard AEC-Q103-003. It is suited to all applications inside and outside the car, where mid range audio performance in harsh environments and a analog single-ended interface is required. It also perfectly support acoustic noise cancellation applications with its flat and stable frequency and phase response and a very low LFRO (Low frequency roll off) at 10Hz.


Summary of Features

  • AEC-Q103-003
  • Temperature range TA = -40°C -105°C
  • Flat frequency response down to 10Hz
  • Analog single ended output
  • High dynamic range
  • Environmental robust up to IP57
  • Signal to noise ratio of 64dB(A)
  • <1% THD up to high SPL levels
  • Small surface mount package

Benefits

  • Best ANC performance
  • Low frequency roll-off
  • Automotive qualified
  • Close sensitivity matching
  • Close phase matching
  • Clear speech up to high SPL levels
  • Robust against dust and water

Potential Applications

  • High Performance Cockpit Computer
  • Telematics control unit
  • Automotive Head Unit
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category MEMS Devices
Product Number IM64A130A
Product Name Sensor - MEMS microphones - MEMS microphones for automotive - IM64A130A
Unlock Full Specs
to access all available technical data

Similar Products