The ILD8150EXUMA1 is a high-power LED driver IC designed for driving high-power LEDs in general lighting applications. It operates as a DC/DC buck converter with a wide input voltage range of 8 V to 80 V, making it suitable for various applications while providing a safety margin for SELV limits. The device supports output currents up to 1.5 A and features an integrated high-side MOSFET switch with low on-resistance, contributing to high efficiency. This LED driver incorporates hybrid dimming capabilities, allowing for dimming down to 0.5% of the target current through a combination of analog and PWM methods. The PWM input signal can range from 250 Hz to 20 kHz, ensuring flicker-free operation with a modulation frequency of 3.4 kHz. The IC also includes essential protection features such as cycle-by-cycle current limitation, under-voltage lockout, and thermal protection, enhancing reliability in professional lighting solutions. The ILD8150EXUMA1 is packaged in a PG-DSO-8 format, with an option for an exposed pad in the ILD8150E variant, making it suitable for compact designs. Its high output current accuracy across various loads and input conditions makes it ideal for applications requiring consistent LED performance, such as tunable white and flat panel lighting designs.
IC LED DRVR RGLTR PWM 1.5A 8DSO Product overview: ILD8150EXUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ILD8150EXUMA1 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A PG-DSO-8-27
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A PG-DSO-8-27
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A PG-DSO-8-27
Win Source Part Number: 1340082-ILD8150EXUMA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: LED Lighting
Standard Package: 2,500
Frequency: 2MHz
Current - Output / Channel: 1.5A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 8V
Voltage - Supply (Max): 80V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-DSO-8-27
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: ILD8150
LED DRIVER, BUCK, 2MHZ, SOIC-H-8 ROHS COMPLIANT: YES
LED Lighting Drivers LED DRIVER
IC LED DRVR RGLTR PWM 1.5A 8DSO
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 2195975 | 137-ILD8150EXUMA1 | 448-ILD8150EXUMA1DKR-ND | 1340082-ILD8150EXUMA1 | 42AH1803 | ILD8150EXUMA1 | ILD8150EXUMA1 | ILD8150EXUMA1 |
| Product Name | LED Driver ICs | 1.5A LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck, 2Mhz, Soic-H-8 Rohs Compliant Infineon | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | ||||||
| Output Voltage | 80 volts | |||||||
| Output Current | 1500 milliamps | 1500 milliamps | 1500 milliamps |