Infineon Technologies AG DC-DC LED Driver IC ILD6150

Description
The ILD6150 switch mode DC-DC LED driver is tailored to drive high power LEDs and LED arrays offering flexible dimming options. Summary of Features Supports buck topology Wide usable input voltage from 4.5-60V Integrated switch rated up to 1500mA PWM or analog dimming Adjustable over temperature protection Over current protection Benefits High efficiency High output current accuracy ± 3% Up to 3000:1 contrast ratio Potential Applications Luminaires for commercial or residential lighting Electronic control gears Applications Adapters and chargers DIN rail power supplies Home appliances LED strips and signage Designers who used this product also designed with XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD80R4K5P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD80R4K5P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD80R4K5P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
Request a Quote Datasheet
Description
The ILD6150 switch mode DC-DC LED driver is tailored to drive high power LEDs and LED arrays offering flexible dimming options. Summary of Features Supports buck topology Wide usable input voltage from 4.5-60V Integrated switch rated up to 1500mA PWM or analog dimming Adjustable over temperature protection Over current protection Benefits High efficiency High output current accuracy ± 3% Up to 3000:1 contrast ratio Potential Applications Luminaires for commercial or residential lighting Electronic control gears Applications Adapters and chargers DIN rail power supplies Home appliances LED strips and signage Designers who used this product also designed with XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD80R4K5P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD80R4K5P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD80R4K5P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC LED Driver IC - ILD6150 - Infineon Technologies AG
Neubiberg, Germany
DC-DC LED Driver IC
ILD6150
DC-DC LED Driver IC ILD6150
The ILD6150 switch mode DC-DC LED driver is tailored to drive high power LEDs and LED arrays offering flexible dimming options. Summary of Features Supports buck topology Wide usable input voltage from 4.5-60V Integrated switch rated up to 1500mA PWM or analog dimming Adjustable over temperature protection Over current protection Benefits High efficiency High output current accuracy ± 3% Up to 3000:1 contrast ratio Potential Applications Luminaires for commercial or residential lighting Electronic control gears Applications Adapters and chargers DIN rail power supplies Home appliances LED strips and signage Designers who used this product also designed with XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD80R4K5P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD80R4K5P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD80R4K5P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET

The ILD6150 switch mode DC-DC LED driver is tailored to drive high power LEDs and LED arrays offering flexible dimming options.


Summary of Features

  • Supports buck topology
  • Wide usable input voltage from 4.5-60V
  • Integrated switch rated up to 1500mA
  • PWM or analog dimming
  • Adjustable over temperature protection
  • Over current protection

Benefits

  • High efficiency
  • High output current accuracy ± 3%
  • Up to 3000:1 contrast ratio

Potential Applications

  • Luminaires for commercial or residential lighting
  • Electronic control gears

Applications

  • Adapters and chargers
  • DIN rail power supplies
  • Home appliances
  • LED strips and signage

Designers who used this product also designed with


  • XMC1301-T038X0064 AB |
    32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
  • IPD80R4K5P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • XMC1301-T038X0064 AB |
    32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
  • IPD80R4K5P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • XMC1301-T038X0064 AB |
    32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
  • IPD80R4K5P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
Supplier's Site Datasheet
LED Driver ICs - 1107767 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
1107767
LED Driver ICs 1107767
Step Down LED Driver IC 60V 1.5A DSO8

Step Down LED Driver IC 60V 1.5A DSO8

Supplier's Site
LED Driver ICs - 1107767P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
1107767P
LED Driver ICs 1107767P
Step Down LED Driver IC 60V 1.5A DSO8

Step Down LED Driver IC 60V 1.5A DSO8

Supplier's Site
LED Driver ICs - 1660822 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
1660822
LED Driver ICs 1660822
Step Down LED Driver IC 60V 1.5A DSO8

Step Down LED Driver IC 60V 1.5A DSO8

Supplier's Site
LED Drivers - ILD6150 - ODG (Origin Data Global)
Shenzhen, China
LED Drivers
ILD6150
LED Drivers ILD6150
LED Lighting Drivers LED DRIVER

LED Lighting Drivers LED DRIVER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
ILD6150
LED Lighting Drivers ILD6150
LED Lighting Drivers LED DRIVER

LED Lighting Drivers LED DRIVER

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ILD6150 1107767 1107767P ILD6150 ILD6150
Product Name DC-DC LED Driver IC LED Driver ICs LED Driver ICs LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Current 1500 milliamps 1500 milliamps
Package Type PG-DSO-8-27 PG-DSO-8 PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

350MA LED Driver IC - 137-ILD2035E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 8 to 22 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers
Infineon Technologies AG
Specs
Output Voltage 5.15 volts
Number of Channels 1 #
Package Type Tube/Rail
View Details
Infineon Technologies AG
Specs
Package Type Bulk
View Details