Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064836-IKCS22F60B2A
Number of Pins: 20
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 59 W
Collector Emitter Saturation Voltage: 2.1 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064836-IKCS22F60B2A |
| Product Name | OEM Parts - OEM Parts (F - I) - IKCS22F60B2A |