Infineon Technologies AG OEM Parts - OEM Parts (F - I) - IKCS08F60F2A IKCS08F60F2A

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064833-IKCS08F60F2A Number of Pins: 20 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Max Power Dissipation: 30 W Collector Emitter Saturation Voltage: 2.1 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064833-IKCS08F60F2A Number of Pins: 20 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Max Power Dissipation: 30 W Collector Emitter Saturation Voltage: 2.1 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IKCS08F60F2A - 1064833-IKCS08F60F2A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IKCS08F60F2A
1064833-IKCS08F60F2A
OEM Parts - OEM Parts (F - I) - IKCS08F60F2A 1064833-IKCS08F60F2A
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064833-IKCS08F60F2A Number of Pins: 20 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Max Power Dissipation: 30 W Collector Emitter Saturation Voltage: 2.1 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064833-IKCS08F60F2A
Number of Pins: 20
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Max Power Dissipation: 30 W
Collector Emitter Saturation Voltage: 2.1 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1064833-IKCS08F60F2A
Product Name OEM Parts - OEM Parts (F - I) - IKCS08F60F2A
Unlock Full Specs
to access all available technical data