Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024611-IHW15T120
Length: 16.03 mm
Mounting: SMD (SMT)
Height: 21.1 mm
Number of Pins: 3
Width: 5.16 mm
Categories: OEM Parts(F-I)
Case / Package: TO-247-3
Alternative Parts (Cross-Reference): IHW15T120IHW15T120FK
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Element Configuration: Single
Max Power Dissipation: 113 W
Reverse Recovery Time: 140 ns
Collector Emitter Breakdown Voltage: 1.2 kV
Collector Emitter Voltage (VCEO): 1.2 kV
Max Collector Current: 30 A
Collector Emitter Saturation Voltage: 2.2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024611-IHW15T120 |
| Product Name | OEM Parts - OEM Parts (F - I) - IHW15T120 |