Infineon Technologies AG Dc/dc Conv, Buck, 370Khz, 125Deg C; Topology Infineon IFX91041EJVXUMA1

Description
DC/DC CONV, BUCK, 370KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:45V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.8A; Output Voltage Min:600mV RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 370KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:45V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.8A; Output Voltage Min:600mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 370Khz, 125Deg C; Topology Infineon - 50Y1983 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 370Khz, 125Deg C; Topology Infineon
50Y1983
Dc/dc Conv, Buck, 370Khz, 125Deg C; Topology Infineon 50Y1983
DC/DC CONV, BUCK, 370KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:45V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.8A; Output Voltage Min:600mV RoHS Compliant: Yes

DC/DC CONV, BUCK, 370KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:45V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.8A; Output Voltage Min:600mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 50Y1983
Product Name Dc/dc Conv, Buck, 370Khz, 125Deg C; Topology Infineon
Input Voltage 4.75 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details