Infineon Technologies AG Ldo, Fixed, 3.3V, 0.03A, Sct-595-5; Output Type Infineon IFX20002MBV33HTSA1

Description
LDO, FIXED, 3.3V, 0.03A, SCT-595-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:30mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:SCT-595 RoHS Compliant: Yes
Description
LDO, FIXED, 3.3V, 0.03A, SCT-595-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:30mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:SCT-595 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.03A, Sct-595-5; Output Type Infineon - 12AC9662 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.03A, Sct-595-5; Output Type Infineon
12AC9662
Ldo, Fixed, 3.3V, 0.03A, Sct-595-5; Output Type Infineon 12AC9662
LDO, FIXED, 3.3V, 0.03A, SCT-595-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:30mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:SCT-595 RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.03A, SCT-595-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:30mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:SCT-595 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 12AC9662
Product Name Ldo, Fixed, 3.3V, 0.03A, Sct-595-5; Output Type Infineon
Input Voltage 4 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details