Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064734-IDV05S60C
Mounting: SMD (SMT)
Forward Voltage: 1.7 V
Peak Non-Repetitive Surge Current: 44 A
Forward Current: 5 A
Number of Pins: 2
Categories: OEM Parts(F-I)
Case / Package: TO-220-2
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Element Configuration: Single
Average Rectified Current: 5 A
Max Repetitive Reverse Voltage (Vrrm): 600 V
Max Reverse Voltage (DC): 600 V
Peak Reverse Current: 70 µA
Reverse Recovery Time: 0 s
Max Forward Surge Current (Ifsm): 44 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064734-IDV05S60C |
| Product Name | OEM Parts - OEM Parts (F - I) - IDV05S60C |