Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - ICB2FL02G ICB2FL02G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 132865-ICB2FL02G Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 20kHz to 120kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: PG-DSO-19-1 Supply Voltage - Operating: 10.6 V to 17.5 V Operating Supply Current: 4.2mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 132865-ICB2FL02G Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 20kHz to 120kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: PG-DSO-19-1 Supply Voltage - Operating: 10.6 V to 17.5 V Operating Supply Current: 4.2mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - ICB2FL02G
ICB2FL02G
PMIC - PMIC - Lighting, Ballast Controllers - ICB2FL02G ICB2FL02G
Manufacturer: Infineon Technologies Win Source Part Number: 132865-ICB2FL02G Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 20kHz to 120kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: PG-DSO-19-1 Supply Voltage - Operating: 10.6 V to 17.5 V Operating Supply Current: 4.2mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 132865-ICB2FL02G
Packaging: Reel - TR
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 20kHz to 120kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: PG-DSO-19-1
Supply Voltage - Operating: 10.6 V to 17.5 V
Operating Supply Current: 4.2mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - ICB2FL02G - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
ICB2FL02G
PMIC - Lighting, Ballast Controllers ICB2FL02G
IC BALLAST CNTRL 120KHZ DSO-19

IC BALLAST CNTRL 120KHZ DSO-19

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number ICB2FL02G ICB2FL02G
Product Name PMIC - PMIC - Lighting, Ballast Controllers - ICB2FL02G PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2703435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Smart Rotary Dimmer Switch 3-Way - DRS30 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Rotary Dimmer; App/Voice
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
Standard AC Switch - CS120BGRY - Hubbell Incorporated
Specs
Application Commercial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
STAND ALONE MICROPROCESSOR - T51-1 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details