Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - ICB1FL02G ICB1FL02G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068331-ICB1FL02G Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 20kHz to 100kHz Dimming: No Family Name: ICB1FL02G Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 125°C Case / Package: PG-DSO-18 Supply Voltage - Operating: 10.5 V to 17.5 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): FAN7711M; L6521; L6520TR; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068331-ICB1FL02G Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 20kHz to 100kHz Dimming: No Family Name: ICB1FL02G Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 125°C Case / Package: PG-DSO-18 Supply Voltage - Operating: 10.5 V to 17.5 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): FAN7711M; L6521; L6520TR; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - ICB1FL02G
ICB1FL02G
PMIC - PMIC - Lighting, Ballast Controllers - ICB1FL02G ICB1FL02G
Manufacturer: Infineon Technologies Win Source Part Number: 068331-ICB1FL02G Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 20kHz to 100kHz Dimming: No Family Name: ICB1FL02G Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 125°C Case / Package: PG-DSO-18 Supply Voltage - Operating: 10.5 V to 17.5 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): FAN7711M; L6521; L6520TR; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 068331-ICB1FL02G
Packaging: Reel - TR
Type: PFC/Ballast Controller
Mounting: SMD (SMT)
Frequency: 20kHz to 100kHz
Dimming: No
Family Name: ICB1FL02G
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -25°C to 125°C
Case / Package: PG-DSO-18
Supply Voltage - Operating: 10.5 V to 17.5 V
Operating Supply Current: 5mA
Alternative Parts (Cross-Reference): FAN7711M; L6521; L6520TR;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number ICB1FL02G
Product Name PMIC - PMIC - Lighting, Ballast Controllers - ICB1FL02G
Controller Type PFC/Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707229 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
DMX OPERATOR II - DMX BOARD - 512 Operator II - LED Cool Lights
Specs
Lamp Type LED Lamps
Voltage 115/120V; International Voltages; AC 110-120V/60Hz, AC 220-240V/ 50Hz
View Details
SLADAPT: Shoe Slave Adapter - 690545 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details