Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
Part Status: Obsolete
Configuration: 5 x 7
Power - Max: 178.5 W
Vce(on) (Max) @ Vge, Ic: 1.82V @ 15V, 20A
Input Capacitance (Cies) @ Vce: 6.5nF @ 25V
Input: BLVDS, CML, LVDS, LVPECL
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 1816 (4540 Metric)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Contacts |
| Product Number | FP40R12KT3GBOSA1 |
| Product Name | Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts |