Infineon Technologies AG Circuit Protection - Gas Discharge Tube Arresters (GDT) FP25R12W2T7BPSA1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Packaging: Bulk Part Status: Obsolete IGBT Type: Trench Configuration: 5 x 7 Voltage - Collector Emitter Breakdown (Max): 700V Current - Collector (Ic) (Max): 800 mA Power - Max: 178.5 W Current - Collector Cutoff (Max): 5µA (ICBO) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Packaging: Bulk Part Status: Obsolete IGBT Type: Trench Configuration: 5 x 7 Voltage - Collector Emitter Breakdown (Max): 700V Current - Collector (Ic) (Max): 800 mA Power - Max: 178.5 W Current - Collector Cutoff (Max): 5µA (ICBO) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Gas Discharge Tube Arresters (GDT) -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
Circuit Protection - Gas Discharge Tube Arresters (GDT)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Packaging: Bulk Part Status: Obsolete IGBT Type: Trench Configuration: 5 x 7 Voltage - Collector Emitter Breakdown (Max): 700V Current - Collector (Ic) (Max): 800 mA Power - Max: 178.5 W Current - Collector Cutoff (Max): 5µA (ICBO) Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Packaging: Bulk
Part Status: Obsolete
IGBT Type: Trench
Configuration: 5 x 7
Voltage - Collector Emitter Breakdown (Max): 700V
Current - Collector (Ic) (Max): 800 mA
Power - Max: 178.5 W
Current - Collector Cutoff (Max): 5µA (ICBO)
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gas Discharge Tubes (GDT)
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469895 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
3YD-Series Gas Discharge Tubes (GDT) - Surge Arresters - 3YD-350P1 - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS; ISO 9001, ISO 14001
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Gas Discharge Tube Arresters (GDT) - 2017-35-SMC-RPLFTR-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; Disc 8.00mm Tabbed SMD
View Details
2 suppliers