Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212335-FP10R06KL4
Length: 55.9 mm
Power Dissipation: 55 W
Height: 17 mm
Number of Pins: 20
Width: 45.6 mm
Categories: Custom Parts
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 55 W
Max Operating Temperature: 125 °C
Collector Emitter Breakdown Voltage: 600 V
Collector Emitter Voltage (VCEO): 600 V
Max Collector Current: 16 A
Collector Emitter Saturation Voltage: 1.95 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1212335-FP10R06KL4 |
| Product Name | Custom Parts - Custom Parts (E - I) - FP10R06KL4 |