Infineon Technologies AG Fram, 256Kbit, -40 To 85Deg C; Memory Size Cypress Infineon Technologies FM33256B-G

Description
FRAM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; Memory Organisation:32K x 8bit; IC Interface Type:SPI; Clock Frequency:16MHz; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:14Pins RoHS Compliant: Yes
Datasheet
Description
FRAM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; Memory Organisation:32K x 8bit; IC Interface Type:SPI; Clock Frequency:16MHz; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:14Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fram, 256Kbit, -40 To 85Deg C; Memory Size Cypress Infineon Technologies - 53W0302 - Newark, An Avnet Company
Chicago, IL, United States
Fram, 256Kbit, -40 To 85Deg C; Memory Size Cypress Infineon Technologies
53W0302
Fram, 256Kbit, -40 To 85Deg C; Memory Size Cypress Infineon Technologies 53W0302
FRAM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; Memory Organisation:32K x 8bit; IC Interface Type:SPI; Clock Frequency:16MHz; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:14Pins RoHS Compliant: Yes

FRAM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; Memory Organisation:32K x 8bit; IC Interface Type:SPI; Clock Frequency:16MHz; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:14Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 53W0302
Product Name Fram, 256Kbit, -40 To 85Deg C; Memory Size Cypress Infineon Technologies
Data Rate 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details