F-RAM, NV, 64KBIT, 1MHZ, SOIC-14; Memory Size:64Kbit; Memory Organisation:8K x 8bit; IC Interface Type:I2C; Clock Frequency:1MHz; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Memory Case Style:SOIC; No. of Pins:14Pins; OperatingRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 23AC5289 |
| Product Name | F-Ram, Nv, 64Kbit, 1Mhz, Soic-14; Memory Size Cypress Infineon Technologies |
| Data Rate | 1 MHz |