TUBE / F-RAM INTEGRATED PRODUCTS ROHS COMPLIANT: YES
F-RAM, NV, 256KBIT, 1MHZ, SOIC-14; Memory Size:256Kbit; Memory Organisation:32K x 8bit; IC Interface Type:I2C; Clock Frequency:1MHz; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Memory Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 54W8391 | 23AC5287 |
| Product Name | Tube / F-Ram Integrated Products Rohs Compliant Cypress Infineon Technologies | F-Ram, Nv, 256Kbit, 1Mhz, Soic-14; Memory Size Cypress Infineon Technologies |
| Data Rate | 1 MHz |