Infineon Technologies AG Memory IC and Storage Component FM28V100-TG

Description
IC FRAM 1MBIT PARALLEL 32TSOP I Product overview: FM28V100-TG from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM28V100-TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FRAM 1MBIT PARALLEL 32TSOP I Product overview: FM28V100-TG from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM28V100-TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-FM28V100-TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-FM28V100-TG
Memory IC and Storage Component 774-FM28V100-TG
IC FRAM 1MBIT PARALLEL 32TSOP I Product overview: FM28V100-TG from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM28V100-TG can be used for catalog matching and distributor lookup.

IC FRAM 1MBIT PARALLEL 32TSOP I Product overview: FM28V100-TG from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM28V100-TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 448-FM28V100-TG-ND - DigiKey
Thief River Falls, MN, United States
FRAM (Ferroelectric RAM) Memory IC 1Mb (128K x 8) Parallel 90ns 32-TSOP I

FRAM (Ferroelectric RAM) Memory IC 1Mb (128K x 8) Parallel 90ns 32-TSOP I

Buy Now Datasheet
IC FRAM 1MBIT PARALLEL 32TSOP I

IC FRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site Datasheet
Memory - FM28V100-TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FRAM (Ferroelectric RAM) Memory IC 1Mbit Parallel 90 ns 32-TSOP I

FRAM (Ferroelectric RAM) Memory IC 1Mbit Parallel 90 ns 32-TSOP I

Buy Now Datasheet
Tray / F-Ram Memory Parallel Rohs Compliant Cypress Infineon Technologies - 71P8032 - Newark, An Avnet Company
Chicago, IL, United States
Tray / F-Ram Memory Parallel Rohs Compliant Cypress Infineon Technologies
71P8032
Tray / F-Ram Memory Parallel Rohs Compliant Cypress Infineon Technologies 71P8032
TRAY / F-RAM MEMORY PARALLEL ROHS COMPLIANT: YES

TRAY / F-RAM MEMORY PARALLEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-FM28V100-TG 448-FM28V100-TG-ND FM28V100-TG FM28V100-TG 71P8032
Product Name Memory IC and Storage Component Memory Memory Memory Tray / F-Ram Memory Parallel Rohs Compliant Cypress Infineon Technologies
Memory Category FRAM NVRAM; FRAM FRAM; FRAM (Ferroelectric RAM) FRAM; FRAM
Access Time 105 ns 90 ns 90 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14B256I-SFXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Memory - 27C256-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details