Infineon Technologies AG Memory FM28V020-TG

Description
FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) Parallel 140ns 32-sTSOP
Request a Quote Datasheet
Description
FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) Parallel 140ns 32-sTSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-FM28V020-TG-ND - DigiKey
Thief River Falls, MN, United States
FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) Parallel 140ns 32-sTSOP

FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) Parallel 140ns 32-sTSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-FM28V020-TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-FM28V020-TG
Memory IC and Storage Component 774-FM28V020-TG
IC FRAM 256KBIT PARALLEL 32STSOP Product overview: FM28V020-TG from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM28V020-TG can be used for catalog matching and distributor lookup.

IC FRAM 256KBIT PARALLEL 32STSOP Product overview: FM28V020-TG from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM28V020-TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FRAM 256KBIT PAR 32TSOP I

IC FRAM 256KBIT PAR 32TSOP I

Supplier's Site Datasheet
Memory - FM28V020-TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FRAM (Ferroelectric RAM) Memory IC 256Kbit Parallel 140 ns 32-sTSOP

FRAM (Ferroelectric RAM) Memory IC 256Kbit Parallel 140 ns 32-sTSOP

Buy Now Datasheet
F-Ram, Non-Vol, 256Kbit, Tsop-I-32; Memory Size Cypress Infineon Technologies - 30AC9611 - Newark, An Avnet Company
Chicago, IL, United States
F-Ram, Non-Vol, 256Kbit, Tsop-I-32; Memory Size Cypress Infineon Technologies
30AC9611
F-Ram, Non-Vol, 256Kbit, Tsop-I-32; Memory Size Cypress Infineon Technologies 30AC9611
F-RAM, NON-VOL, 256KBIT, TSOP-I-32; Memory Size:256Kbit; Memory Organisation:32K x 8bit; IC Interface Type:Parallel; Clock Frequency:-; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Memory Case Style:TSOP-I; No. of Pins:32Pins; RoHS Compliant: Yes

F-RAM, NON-VOL, 256KBIT, TSOP-I-32; Memory Size:256Kbit; Memory Organisation:32K x 8bit; IC Interface Type:Parallel; Clock Frequency:-; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Memory Case Style:TSOP-I; No. of Pins:32Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-FM28V020-TG-ND 774-FM28V020-TG FM28V020-TG FM28V020-TG 30AC9611
Product Name Memory Memory IC and Storage Component Memory Memory F-Ram, Non-Vol, 256Kbit, Tsop-I-32; Memory Size Cypress Infineon Technologies
Memory Category NVRAM; FRAM FRAM FRAM; FRAM (Ferroelectric RAM) FRAM; FRAM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "32-TFSOP (0.465"", 11.80mm Width)" 32-TFSOP (0.465", 11.80mm Width) 32-TFSOP (0.465\", 11.80mm Width) TSOP-I
Supply Voltage 2V ~ 3.6V -3.3V; 2 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Access Time 70 ns 140 ns 140 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - CY14B116L-ZS25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
4 suppliers
Memory - 7164L20TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details