Infineon Technologies AG Memory FM25V20-PG

Description
FRAM (Ferroelectric RAM) Memory IC 2Mb (256K x 8) SPI 40MHz 8-PDIP
Request a Quote
Description
FRAM (Ferroelectric RAM) Memory IC 2Mb (256K x 8) SPI 40MHz 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FM25V20-PG is a 2-Mbit (256 K vó 8) Serial (SPI) F-RAM memory device from Quarktwin Technology Ltd. It features high endurance with up to 100 trillion read/write cycles and offers data retention of 151 years. The device operates with a low power consumption of 300 µA active current at 1 MHz and 100 µA in standby mode, with a sleep mode current of just 3 µA. It supports a wide voltage range of 2.0 V to 3.6 V and is rated for industrial temperature conditions from -40 °C to +85 °C. The FM25V20-PG utilizes a fast SPI interface with a maximum frequency of 40 MHz, allowing for immediate write operations without delays, making it suitable for applications requiring frequent or rapid writes. It includes a sophisticated write protection scheme, with both hardware and software options for data protection. The device is available in both 8-pin SOIC and TDFN packages and is compliant with RoHS standards. This product serves as a direct hardware replacement for traditional serial flash and EEPROM, providing enhanced reliability and performance for nonvolatile memory applications.

Datasheet Summary
Powered by GS/AI

The FM25V20-PG is a 2-Mbit (256 K vó 8) Serial (SPI) F-RAM memory device from Quarktwin Technology Ltd. It features high endurance with up to 100 trillion read/write cycles and offers data retention of 151 years. The device operates with a low power consumption of 300 µA active current at 1 MHz and 100 µA in standby mode, with a sleep mode current of just 3 µA. It supports a wide voltage range of 2.0 V to 3.6 V and is rated for industrial temperature conditions from -40 °C to +85 °C. The FM25V20-PG utilizes a fast SPI interface with a maximum frequency of 40 MHz, allowing for immediate write operations without delays, making it suitable for applications requiring frequent or rapid writes. It includes a sophisticated write protection scheme, with both hardware and software options for data protection. The device is available in both 8-pin SOIC and TDFN packages and is compliant with RoHS standards. This product serves as a direct hardware replacement for traditional serial flash and EEPROM, providing enhanced reliability and performance for nonvolatile memory applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - FM25V20-PGRA-ND - DigiKey
Thief River Falls, MN, United States
FRAM (Ferroelectric RAM) Memory IC 2Mb (256K x 8) SPI 40MHz 8-PDIP

FRAM (Ferroelectric RAM) Memory IC 2Mb (256K x 8) SPI 40MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
40MHZ Memory IC and Storage Component
774-FM25V20-PG
40MHZ Memory IC and Storage Component 774-FM25V20-PG
IC FRAM 2MBIT SPI 40MHZ 8DIP Product overview: FM25V20-PG from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25V20-PG can be used for catalog matching and distributor lookup.

IC FRAM 2MBIT SPI 40MHZ 8DIP Product overview: FM25V20-PG from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25V20-PG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - FM25V20-PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FRAM (Ferroelectric RAM) Memory IC 2Mbit SPI 40 MHz 8-PDIP

FRAM (Ferroelectric RAM) Memory IC 2Mbit SPI 40 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number FM25V20-PGRA-ND 774-FM25V20-PG FM25V20-PG
Product Name Memory 40MHZ Memory IC and Storage Component Memory
Memory Category NVRAM; FRAM FRAM; Non-Volatile FRAM; FRAM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 0418A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details