FRAM (Ferroelectric RAM) Memory IC 2Mb (256K x 8) SPI 40MHz 8-SOIC
IC FRAM 2MBIT SPI 40MHZ 8SOIC Product overview: FM25V20-G from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25V20-G can be used for catalog matching and distributor lookup.
FRAM (Ferroelectric RAM) Memory IC 2Mbit SPI 40 MHz 8-SOIC
IC FRAM 2MBIT SPI 40MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-FM25V20-G-ND | 774-FM25V20-G | FM25V20-G | FM25V20-G |
| Product Name | Memory | 40MHZ Memory IC and Storage Component | Memory | Memory |
| Memory Category | NVRAM; FRAM | FRAM; Non-Volatile | FRAM; FRAM | FRAM; FRAM (Ferroelectric RAM) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Density | 2000 kbits | 2000 kbits | 2000 kbits |