FRAM (Ferroelectric RAM) Memory IC 1Mb (128K x 8) SPI 40MHz 8-SOIC
IC FRAM 1MBIT SPI 40MHZ 8SOIC Product overview: FM25V10-G from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25V10-G can be used for catalog matching and distributor lookup.
FRAM (Ferroelectric RAM) Memory IC 1Mbit SPI 40 MHz 8-SOIC
IC FRAM 1MBIT SPI 40MHZ 8SOIC
F-RAM, NV, 1MBIT, 40MHZ, SOIC-8; Memory Size:1Mbit; Memory Organisation:128K x 8bit; IC Interface Type:SPI; Clock Frequency:40MHz; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
F-RAM, NV, 1MBIT, 40MHZ, SOIC-8; Memory Size:1Mbit; Memory Organisation:128K x 8bit; IC Interface Type:SPI; Clock Frequency:40MHz; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:8Pins; Operating RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-FM25V10-G-ND | 774-FM25V10-G | FM25V10-G | FM25V10-G | 15P0136 |
| Product Name | Memory | 40MHZ Memory IC and Storage Component | Memory | Memory | F-Ram, Nv, 1Mbit, 40Mhz, Soic-8; Memory Size Cypress Infineon Technologies |
| Memory Category | NVRAM; FRAM | FRAM | FRAM; FRAM | FRAM; FRAM (Ferroelectric RAM) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | |
| Supply Voltage | 2V ~ 3.6V | -3.3V; 2 | 3.6V; 2V ~ 3.6V | 2V ~ 3.6V |