The FM25V01A-G is a 128 Kbit serial SPI F-RAM non-volatile memory in an 8-pin SOIC package, designed for applications requiring high endurance and fast write speeds. It operates from 2.0 V to 3.6 V with an industrial temperature range of -40 °C to +85 °C, supports SPI modes 0 and 3 at up to 40 MHz, and features a 10¹⁴ read/write cycle endurance with 151-year data retention. The device includes hardware and software write protection, a device ID for identification, and low power consumption of 2.5 mA at 40 MHz and 8 mA in sleep mode. It is RoHS compliant.
Applications
IC FRAM 128KBIT SPI 40MHZ 8SOIC Product overview: FM25V01A-G from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25V01A-G can be used for catalog matching and distributor lookup.
FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 40MHz 8-SOIC
TUBE / F-RAM MEMORY SERIAL ROHS COMPLIANT: YES
FRAM (Ferroelectric RAM) Memory IC 128Kbit SPI 40 MHz 8-SOIC
IC FRAM 128KBIT SPI 40MHZ 8SOIC
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | FM25V01A-G | 774-FM25V01A-G | 448-FM25V01A-G-ND | 44Y3202 | FM25V01A-G | FM25V01A-G |
| Product Name | Memories - F-RAM (Ferroelectric RAM) - FM25V01A-G | 40MHZ Memory IC and Storage Component | Memory | Tube / F-Ram Memory Serial Rohs Compliant Cypress Infineon Technologies | Memory | Memory |
| Memory Category | FRAM | FRAM | NVRAM; FRAM | FRAM; FRAM | FRAM | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128 kbits | 128 kbits | 128 kbits | 128 kbits | ||
| Package Type | PG-DSO-8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage | 3.6V; 2 V, 3.6 V | -3.3V; 2 | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V |