Infineon Technologies AG Memory FM25L04B-G

Description
FRAM (Ferroelectric RAM) Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
FRAM (Ferroelectric RAM) Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-FM25L04B-G-ND - DigiKey
Thief River Falls, MN, United States
FRAM (Ferroelectric RAM) Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC

FRAM (Ferroelectric RAM) Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-FM25L04B-G
20MHZ Memory IC and Storage Component 774-FM25L04B-G
IC FRAM 4KBIT SPI 20MHZ 8SOIC Product overview: FM25L04B-G from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25L04B-G can be used for catalog matching and distributor lookup.

IC FRAM 4KBIT SPI 20MHZ 8SOIC Product overview: FM25L04B-G from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25L04B-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FRAM Memory - 2737387 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
2737387
FRAM Memory 2737387
Infineon FRAM FM25L04B-G

Infineon FRAM FM25L04B-G

Supplier's Site
FRAM Memory - 2737386 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
2737386
FRAM Memory 2737386
Infineon FRAM FM25L04B-G

Infineon FRAM FM25L04B-G

Supplier's Site
F-Ram, Nv, 4Kbit, 20Mhz, Soic-8; Memory Size Cypress Infineon Technologies - 24T0287 - Newark, An Avnet Company
Chicago, IL, United States
F-Ram, Nv, 4Kbit, 20Mhz, Soic-8; Memory Size Cypress Infineon Technologies
24T0287
F-Ram, Nv, 4Kbit, 20Mhz, Soic-8; Memory Size Cypress Infineon Technologies 24T0287
F-RAM, NV, 4KBIT, 20MHZ, SOIC-8; Memory Size:4Kbit; Memory Organisation:512 x 8bit; IC Interface Type:SPI; Clock Frequency:20MHz; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

F-RAM, NV, 4KBIT, 20MHZ, SOIC-8; Memory Size:4Kbit; Memory Organisation:512 x 8bit; IC Interface Type:SPI; Clock Frequency:20MHz; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - FM25L04B-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FRAM (Ferroelectric RAM) Memory IC 4Kbit SPI 20 MHz 8-SOIC

FRAM (Ferroelectric RAM) Memory IC 4Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-FM25L04B-G-ND 774-FM25L04B-G 2737387 24T0287 FM25L04B-G
Product Name Memory 20MHZ Memory IC and Storage Component FRAM Memory F-Ram, Nv, 4Kbit, 20Mhz, Soic-8; Memory Size Cypress Infineon Technologies Memory
Memory Category NVRAM; FRAM FRAM FRAM Memory FRAM; FRAM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060633 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - JM38510/23103BFA - Quarktwin Technology Ltd.
View Details
2 suppliers