Infineon Technologies AG Memory FM25L04B-DG

Description
FRAM (Ferroelectric RAM) Memory IC 4Kb (512 x 8) SPI 20MHz 8-DFN (4x4.5)
Request a Quote Datasheet
Description
FRAM (Ferroelectric RAM) Memory IC 4Kb (512 x 8) SPI 20MHz 8-DFN (4x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - FM25L04B-DGRA-ND - DigiKey
Thief River Falls, MN, United States
FRAM (Ferroelectric RAM) Memory IC 4Kb (512 x 8) SPI 20MHz 8-DFN (4x4.5)

FRAM (Ferroelectric RAM) Memory IC 4Kb (512 x 8) SPI 20MHz 8-DFN (4x4.5)

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-FM25L04B-DG
20MHZ Memory IC and Storage Component 774-FM25L04B-DG
IC FRAM 4KBIT SPI 20MHZ 8DFN Product overview: FM25L04B-DG from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25L04B-DG can be used for catalog matching and distributor lookup.

IC FRAM 4KBIT SPI 20MHZ 8DFN Product overview: FM25L04B-DG from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25L04B-DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
F-Ram, Nv, 4Kbit, 20Mhz, Dfn-8; Memory Size Cypress Infineon Technologies - 22AC8238 - Newark, An Avnet Company
Chicago, IL, United States
F-Ram, Nv, 4Kbit, 20Mhz, Dfn-8; Memory Size Cypress Infineon Technologies
22AC8238
F-Ram, Nv, 4Kbit, 20Mhz, Dfn-8; Memory Size Cypress Infineon Technologies 22AC8238
F-RAM, NV, 4KBIT, 20MHZ, DFN-8; Memory Size:4Kbit; Memory Organisation:512 x 8bit; IC Interface Type:SPI; Clock Frequency:20MHz; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:DFN; No. of Pins:8Pins; Operating RoHS Compliant: Yes

F-RAM, NV, 4KBIT, 20MHZ, DFN-8; Memory Size:4Kbit; Memory Organisation:512 x 8bit; IC Interface Type:SPI; Clock Frequency:20MHz; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:DFN; No. of Pins:8Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - FM25L04B-DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FRAM (Ferroelectric RAM) Memory IC 4Kbit SPI 20 MHz 8-DFN (4x4.5)

FRAM (Ferroelectric RAM) Memory IC 4Kbit SPI 20 MHz 8-DFN (4x4.5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number FM25L04B-DGRA-ND 774-FM25L04B-DG 22AC8238 FM25L04B-DG
Product Name Memory 20MHZ Memory IC and Storage Component F-Ram, Nv, 4Kbit, 20Mhz, Dfn-8; Memory Size Cypress Infineon Technologies Memory
Memory Category NVRAM; FRAM FRAM FRAM; FRAM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WDFN Exposed Pad DFN 8-WDFN Exposed Pad
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 2504783 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 27LS03/BEA - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers