IC FRAM 64KBIT SPI 20MHZ 8SOIC Product overview: FM25640B-GTR from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25640B-GTR can be used for catalog matching and distributor lookup.
FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
F-RAM, NV, 64KBIT, 20MHZ, SOIC-8; Memory Size:64Kbit; Memory Organisation:8K x 8bit; IC Interface Type:SPI; Clock Frequency:20MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Memory Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
IC FRAM 64KBIT SPI 20MHZ 8SOIC
FRAM (Ferroelectric RAM) Memory IC 64Kbit SPI 20 MHz 8-SOIC
IC FRAM 64KBIT SPI 20MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FM25640B-GTR | 448-FM25640B-GTR-ND | 41AH7454 | FM25640B-GTR | FM25640B-GTR | FM25640B-GTR |
| Product Name | 20MHZ Memory IC and Storage Component | Memory | F-Ram, Nv, 64Kbit, 20Mhz, Soic-8; Memory Size Cypress Infineon Technologies | Memory | Memory | Memory |
| Memory Category | FRAM | NVRAM; FRAM | FRAM | FRAM; FRAM | FRAM; FRAM (Ferroelectric RAM) | |
| Access Time | 20 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits | |
| Address Bus Width | 8 bits |