FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
IC FRAM 64KBIT SPI 20MHZ 8SOIC Product overview: FM25640B-G2TR from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25640B-G2TR can be used for catalog matching and distributor lookup.
IC FRAM 64KBIT SPI 20MHZ 8SOIC
IC FRAM 64KBIT SPI 20MHZ 8SOIC
FRAM (Ferroelectric RAM) Memory IC 64Kbit SPI 20 MHz 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | FM25640B-G2TR-ND | 774-FM25640B-G2TR | FM25640B-G2TR | FM25640B-G2TR | FM25640B-G2TR |
| Product Name | Memory | 20MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | NVRAM; FRAM | FRAM; Non-Volatile | Non-Volatile | FRAM | FRAM; FRAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Tape & Reel (TR) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |