Infineon Technologies AG Memory FM24V05-GTR

Description
FRAM (Ferroelectric RAM) Memory IC 512Kb (64K x 8) I²C 3.4MHz 130ns 8-SOIC
Request a Quote Datasheet
Description
FRAM (Ferroelectric RAM) Memory IC 512Kb (64K x 8) I²C 3.4MHz 130ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-FM24V05-GTRCT-ND - DigiKey
Thief River Falls, MN, United States
FRAM (Ferroelectric RAM) Memory IC 512Kb (64K x 8) I²C 3.4MHz 130ns 8-SOIC

FRAM (Ferroelectric RAM) Memory IC 512Kb (64K x 8) I²C 3.4MHz 130ns 8-SOIC

Buy Now Datasheet
Memory - 448-FM24V05-GTRDKR-ND - DigiKey
Thief River Falls, MN, United States
FRAM (Ferroelectric RAM) Memory IC 512Kb (64K x 8) I²C 3.4MHz 130ns 8-SOIC

FRAM (Ferroelectric RAM) Memory IC 512Kb (64K x 8) I²C 3.4MHz 130ns 8-SOIC

Buy Now Datasheet
Memory - 448-FM24V05-GTR-ND - DigiKey
Thief River Falls, MN, United States
FRAM (Ferroelectric RAM) Memory IC 512Kb (64K x 8) I²C 3.4MHz 130ns 8-SOIC

FRAM (Ferroelectric RAM) Memory IC 512Kb (64K x 8) I²C 3.4MHz 130ns 8-SOIC

Buy Now Datasheet
FRAM Memory - 2735313 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
2735313
FRAM Memory 2735313
Infineon FM24V05-GTR FRAM

Infineon FM24V05-GTR FRAM

Supplier's Site
FRAM Memory - 2735312 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
2735312
FRAM Memory 2735312
Infineon FM24V05-GTR FRAM

Infineon FM24V05-GTR FRAM

Supplier's Site
Singapore, Singapore
3.4MHZ Memory IC and Storage Component
774-FM24V05-GTR
3.4MHZ Memory IC and Storage Component 774-FM24V05-GTR
IC FRAM 512KBIT I2C 3.4MHZ 8SOIC Product overview: FM24V05-GTR from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.4MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24V05-GTR can be used for catalog matching and distributor lookup.

IC FRAM 512KBIT I2C 3.4MHZ 8SOIC Product overview: FM24V05-GTR from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.4MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24V05-GTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FRAM 512KBIT I2C 3.4MHZ 8SOIC

IC FRAM 512KBIT I2C 3.4MHZ 8SOIC

Supplier's Site Datasheet
IC FRAM 512KBIT I2C 3.4MHZ 8SOIC

IC FRAM 512KBIT I2C 3.4MHZ 8SOIC

Supplier's Site Datasheet
F-Ram, Nv, 512Kbit, 3.4Mhz, Soic-8; Memory Size Cypress Infineon Technologies - 41AH7443 - Newark, An Avnet Company
Chicago, IL, United States
F-Ram, Nv, 512Kbit, 3.4Mhz, Soic-8; Memory Size Cypress Infineon Technologies
41AH7443
F-Ram, Nv, 512Kbit, 3.4Mhz, Soic-8; Memory Size Cypress Infineon Technologies 41AH7443
F-RAM, NV, 512KBIT, 3.4MHZ, SOIC-8; Memory Size:512Kbit; Memory Organisation:64K x 8bit; IC Interface Type:I2C; Clock Frequency:3.4MHz; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

F-RAM, NV, 512KBIT, 3.4MHZ, SOIC-8; Memory Size:512Kbit; Memory Organisation:64K x 8bit; IC Interface Type:I2C; Clock Frequency:3.4MHz; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - FM24V05-GTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FRAM (Ferroelectric RAM) Memory IC 512Kbit I²C 3.4 MHz 130 ns 8-SOIC

FRAM (Ferroelectric RAM) Memory IC 512Kbit I²C 3.4 MHz 130 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-FM24V05-GTRCT-ND 2735313 774-FM24V05-GTR FM24V05-GTR FM24V05-GTR 41AH7443 FM24V05-GTR
Product Name Memory FRAM Memory 3.4MHZ Memory IC and Storage Component Memory Memory F-Ram, Nv, 512Kbit, 3.4Mhz, Soic-8; Memory Size Cypress Infineon Technologies Memory
Memory Category NVRAM; FRAM FRAM Memory FRAM FRAM; FRAM (Ferroelectric RAM) FRAM FRAM; FRAM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2V ~ 3.6V -3.3V; 2 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Density 4096 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

1MHZ Memory IC and Storage Component - 774-FM24CL64B-GATR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category FRAM; Non-Volatile
Access Time 550 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Memory - 5962-8852503ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 256 kbits
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers