IC FRAM 128KBIT I2C 3.4MHZ 8SOIC Product overview: FM24V01A-GTR from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.4MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24V01A-GTR can be used for catalog matching and distributor lookup.
FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 3.4MHz 130ns 8-SOIC
FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 3.4MHz 130ns 8-SOIC
FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 3.4MHz 130ns 8-SOIC
IC FRAM 128KBIT I2C 3.4MHZ 8SOIC
IC FRAM 128KBIT I2C 3.4MHZ 8SOIC
FRAM (Ferroelectric RAM) Memory IC 128Kbit I²C 3.4 MHz 130 ns 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FM24V01A-GTR | 448-FM24V01A-GTRDKR-ND | FM24V01A-GTR | FM24V01A-GTR | FM24V01A-GTR |
| Product Name | 3.4MHZ Memory IC and Storage Component | Memory | Memory | Memory | Memory |
| Memory Category | FRAM | NVRAM; FRAM | FRAM | FRAM; FRAM (Ferroelectric RAM) | FRAM; FRAM |
| Access Time | 450 ns | 130 ns | 130 ns | 130 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 128 kbits | 128 kbits | 128 kbits | 128 kbits | |
| Address Bus Width | 8 bits |