Infineon Technologies AG Memory FM24CL64B-G

Description
FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet
Description
FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-FM24CL64B-G-ND - DigiKey
Thief River Falls, MN, United States
FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-SOIC

FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-FM24CL64B-G
1MHZ Memory IC and Storage Component 774-FM24CL64B-G
IC FRAM 64KBIT I2C 1MHZ 8SOIC Product overview: FM24CL64B-G from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24CL64B-G can be used for catalog matching and distributor lookup.

IC FRAM 64KBIT I2C 1MHZ 8SOIC Product overview: FM24CL64B-G from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24CL64B-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - FM24CL64B-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FRAM (Ferroelectric RAM) Memory IC 64Kbit I²C 1 MHz 550 ns 8-SOIC

FRAM (Ferroelectric RAM) Memory IC 64Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 448-FM24CL64B-G-ND 774-FM24CL64B-G FM24CL64B-G
Product Name Memory 1MHZ Memory IC and Storage Component Memory
Memory Category NVRAM; FRAM FRAM FRAM; FRAM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7V ~ 3.65V -3.3V; 2.7 2.7V ~ 3.65V
Access Time 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-CY15E004J-SXETTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; FRAM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers