FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-DFN (4x4.5)
IC FRAM 64KBIT I2C 1MHZ 8DFN Product overview: FM24CL64B-DG from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24CL64B-DG can be used for catalog matching and distributor lookup.
F-RAM, NV, 64KBIT, 1MHZ, DFN-8; Memory Size:64Kbit; Memory Organisation:8K x 8bit; IC Interface Type:I2C; Clock Frequency:1MHz; Supply Voltage Min:2.7V; Supply Voltage Max:3.65V; Memory Case Style:DFN; No. of Pins:8Pins
IC FRAM 64KBIT I2C 1MHZ 8TDFN
FRAM (Ferroelectric RAM) Memory IC 64Kbit I²C 1 MHz 550 ns 8-DFN (4x4.5)
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2737381 | FM24CL64B-DGRA-ND | 774-FM24CL64B-DG | 53W0288 | FM24CL64B-DG | FM24CL64B-DG |
| Product Name | FRAM Memory | Memory | 1MHZ Memory IC and Storage Component | F-Ram, Nv, 64Kbit, 1Mhz, Dfn-8; Memory Size Cypress Infineon Technologies | Memory | Memory |
| Memory Category | FRAM Memory | NVRAM; FRAM | FRAM | FRAM; FRAM (Ferroelectric RAM) | FRAM; FRAM | |
| Density | 512 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits | |
| Data Bus Width | 8 bits | |||||
| Package Type | SOIC | 8-WDFN Exposed Pad | DFN | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | |
| Pins | 8 | 8 | 8 |