Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Memory
Series: F-RAM™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Memory Type: Non-Volatile
Memory Format: FRAM
Technology: FRAM (Ferroelectric RAM)
Memory Size: 16Kbit
Memory Organization: 2K x 8
IC FRAM 16KBIT I2C 1MHZ 8DFN
FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-DFN (4x4.5)
IC FRAM 16KBIT I2C 1MHZ 8DFN
IC FRAM 16KBIT I2C 1MHZ 8DFN Product overview: FM24CL16B-DGTR from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24CL16B-DGTR can be used for catalog matching and distributor lookup.
FRAM (Ferroelectric RAM) Memory IC 16Kbit I²C 1 MHz 550 ns 8-DFN (4x4.5)
IC FRAM 16KBIT I2C 1MHZ 8TDFN
IC FRAM 16KBIT I2C 1MHZ 8TDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-FM24CL16B-DGTRCT-ND | 774-FM24CL16B-DGTR | FM24CL16B-DGTR | FM24CL16B-DGTR | FM24CL16B-DGTR | |
| Product Name | Integrated Circuits (ICs) Memory | Memory | 1MHZ Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Non-Volatile | NVRAM; FRAM | FRAM | FRAM; FRAM | FRAM; FRAM (Ferroelectric RAM) | FRAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | ||
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns |