Infineon Technologies AG Memory FM24CL16B-DG

Description
FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-DFN (4x4.5)
Request a Quote Datasheet
Description
FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-DFN (4x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - FM24CL16B-DGRA-ND - DigiKey
Thief River Falls, MN, United States
FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-DFN (4x4.5)

FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-DFN (4x4.5)

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-FM24CL16B-DG
1MHZ Memory IC and Storage Component 774-FM24CL16B-DG
IC FRAM 16KBIT I2C 1MHZ 8DFN Product overview: FM24CL16B-DG from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24CL16B-DG can be used for catalog matching and distributor lookup.

IC FRAM 16KBIT I2C 1MHZ 8DFN Product overview: FM24CL16B-DG from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24CL16B-DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - FM24CL16B-DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FRAM (Ferroelectric RAM) Memory IC 16Kbit I²C 1 MHz 550 ns 8-DFN (4x4.5)

FRAM (Ferroelectric RAM) Memory IC 16Kbit I²C 1 MHz 550 ns 8-DFN (4x4.5)

Buy Now Datasheet
IC FRAM 16KBIT I2C 1MHZ 8TDFN

IC FRAM 16KBIT I2C 1MHZ 8TDFN

Supplier's Site Datasheet
F-Ram, Non-Vol, 16Kbit, 1Mhz, Dfn-8; Memory Size Cypress Infineon Technologies - 27AC5770 - Newark, An Avnet Company
Chicago, IL, United States
F-Ram, Non-Vol, 16Kbit, 1Mhz, Dfn-8; Memory Size Cypress Infineon Technologies
27AC5770
F-Ram, Non-Vol, 16Kbit, 1Mhz, Dfn-8; Memory Size Cypress Infineon Technologies 27AC5770
F-RAM, NON-VOL, 16KBIT, 1MHZ, DFN-8; Memory Size:16Kbit; Memory Organisation:2K x 8bit; IC Interface Type:I2C; Clock Frequency:1MHz; Supply Voltage Min:2.7V; Supply Voltage Max:3.65V; Memory Case Style:DFN; No. of Pins:8Pins; RoHS Compliant: Yes

F-RAM, NON-VOL, 16KBIT, 1MHZ, DFN-8; Memory Size:16Kbit; Memory Organisation:2K x 8bit; IC Interface Type:I2C; Clock Frequency:1MHz; Supply Voltage Min:2.7V; Supply Voltage Max:3.65V; Memory Case Style:DFN; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number FM24CL16B-DGRA-ND 774-FM24CL16B-DG FM24CL16B-DG FM24CL16B-DG 27AC5770
Product Name Memory 1MHZ Memory IC and Storage Component Memory Memory F-Ram, Non-Vol, 16Kbit, 1Mhz, Dfn-8; Memory Size Cypress Infineon Technologies
Memory Category NVRAM; FRAM FRAM FRAM; FRAM FRAM; FRAM (Ferroelectric RAM)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WDFN Exposed Pad 8-WDFN Exposed Pad 8-WDFN Exposed Pad DFN
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Access Time 3000 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - CY14E256L-SZ35XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
2 suppliers
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details