IC FRAM 4MBIT PARALLEL 48FBGA Product overview: FM22LD16-55-BGTR from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM22LD16-55-BGTR
FRAM (Ferroelectric RAM) Memory IC 4Mb (256K x 16) Parallel 110ns 48-FBGA (6x8)
IC FRAM 4MBIT PARALLEL 48FBGA
IC FRAM 4MBIT PARALLEL 48FBGA
FRAM (Ferroelectric RAM) Memory IC 4Mbit Parallel 110 ns 48-FBGA (6x8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FM22LD16-55-BGTR | FM22LD16-55-BGTRRA-ND | FM22LD16-55-BGTR | FM22LD16-55-BGTR | FM22LD16-55-BGTR |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Memory |
| Memory Category | FRAM | NVRAM; FRAM | FRAM; FRAM (Ferroelectric RAM) | FRAM | FRAM; FRAM |
| Access Time | 55 ns | 110 ns | 110 ns | 110 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Address Bus Width | 16 bits |