FRAM (Ferroelectric RAM) Memory IC 4Mb (256K x 16) Parallel 110ns 48-FBGA (6x8)
IC FRAM 4MBIT PARALLEL 48FBGA Product overview: FM22LD16-55-BG from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM22LD16-55-BG can be used for catalog matching and distributor lookup.
FRAM (Ferroelectric RAM) Memory IC 4Mbit Parallel 110 ns 48-FBGA (6x8)
IC FRAM 4MBIT PARALLEL 48FBGA
F-RAM, NON-VOL, 4MBIT, FBGA-48; Memory Size:4Mbit; Memory Organisation:256K x 16bit; IC Interface Type:Parallel; Clock Frequency:-; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:FBGA; No. of Pins:48Pins; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-FM22LD16-55-BG-ND | 774-FM22LD16-55-BG | FM22LD16-55-BG | FM22LD16-55-BG | 27AC5769 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | F-Ram, Non-Vol, 4Mbit, Fbga-48; Memory Size Cypress Infineon Technologies |
| Memory Category | NVRAM; FRAM | FRAM | FRAM; FRAM | FRAM; FRAM (Ferroelectric RAM) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | 48-TFBGA | BGA; 48-TFBGA | 48-TFBGA | FBGA | |
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V |