IC FRAM 64KBIT PARALLEL 28SOIC Product overview: FM16W08-SGTR from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM16W08-SGTR can be used for catalog matching and distributor lookup.
FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) Parallel 28-SOIC
FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) Parallel 28-SOIC
FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) Parallel 28-SOIC
FRAM (Ferroelectric RAM) Memory IC 64Kbit Parallel 28-SOIC
IC FRAM 64KBIT PARALLEL 28SOIC
IC FRAM 64KBIT PARALLEL 28SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FM16W08-SGTR | 448-FM16W08-SGTRDKR-ND | FM16W08-SGTR | FM16W08-SGTR | FM16W08-SGTR |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Memory |
| Memory Category | FRAM | NVRAM; FRAM | FRAM; FRAM | FRAM | FRAM; FRAM (Ferroelectric RAM) |
| Access Time | 80 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits | |
| Address Bus Width | 8 bits |