IC RF TXRX+MCU BLUETOOTH 32VFQFN Product overview: CYW20736A1KML2G from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CYW20736A1KML2G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 879-CYW20736A1KML2G |
| Product Name | Embedded Microcontroller MCU |
| Clock Speed | 24 MHz |
| RAM | 60 KB |
| Supply Voltage | 1.2 volts |
| Serial Interface | I2C/SPI/UART |